Connector
Manufacturer: Molex, LLC
Win Source Part Number: 1129301-55560-0407
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
40 Pos 0.5mm Pitch Vertical SMD Plug Connector, 50V, 500mA, Gold Product overview: 55560-0407 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55560-0407 can be used for catalog matching and distributor lookup.
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55560-0407 | 1129301-55560-0407 | 316-55560-0407 | 01AH8656 |
| Product Name | Rectangular Connectors - 55560-0407 | SMD 50V 500mA Electronic Connector | Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | |||
| Gender | Male / Plug | |||
| Termination | SMD/SMT |