Molex SMD Electronic Connector 55560-0227

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-55560-0227
SMD Electronic Connector 316-55560-0227
Conn Board to Board PL 22 POS 0.5mm Solder ST SMD Embossed T/R Product overview: 55560-0227 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55560-0227 can be used for catalog matching and distributor lookup.

Conn Board to Board PL 22 POS 0.5mm Solder ST SMD Embossed T/R Product overview: 55560-0227 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55560-0227 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 55560-0227 - 764025-55560-0227 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55560-0227
764025-55560-0227
Rectangular Connectors - 55560-0227 764025-55560-0227
Manufacturer: Molex Connector Corporation Win Source Part Number: 764025-55560-0227 Series: SlimStack 55560 Packaging: Bulk Number of Positions: 22 Pitch: 0.020" (0.50mm) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.045" (1.14mm) Mounting: SMD Family Name: 55560 Categories: Connectors, Interconnects Introduction Date: June 10, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 764025-55560-0227
Series: SlimStack 55560
Packaging: Bulk
Number of Positions: 22
Pitch: 0.020" (0.50mm)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.045" (1.14mm)
Mounting: SMD
Family Name: 55560
Categories: Connectors, Interconnects
Introduction Date: June 10, 2010
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mezzanine Connector, Header, 22Pos, 2Row Rohs Compliant Molex - 80AH3615 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Header, 22Pos, 2Row Rohs Compliant Molex
80AH3615
Mezzanine Connector, Header, 22Pos, 2Row Rohs Compliant Molex 80AH3615
MEZZANINE CONNECTOR, HEADER, 22POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, HEADER, 22POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Connector, Header, 22Pos, 2Row Rohs Compliant Molex - 82AH2861 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Header, 22Pos, 2Row Rohs Compliant Molex
82AH2861
Mezzanine Connector, Header, 22Pos, 2Row Rohs Compliant Molex 82AH2861
MEZZANINE CONNECTOR, HEADER, 22POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, HEADER, 22POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55560-0227 316-55560-0227 764025-55560-0227 80AH3615
Product Name SMD Electronic Connector Rectangular Connectors - 55560-0227 Mezzanine Connector, Header, 22Pos, 2Row Rohs Compliant Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers