Molex SMD Electronic Connector 55526-0708

Description
Board Stacking Connector, 70 Contact(s), 2 Row(s), Male, Straight, Surface Mount Terminal, Plug, LEAD FREE Product overview: 55526-0708 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-55526-0708 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Board Stacking Connector, 70 Contact(s), 2 Row(s), Male, Straight, Surface Mount Terminal, Plug, LEAD FREE Product overview: 55526-0708 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-55526-0708 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
320-55526-0708
SMD Electronic Connector 320-55526-0708
Board Stacking Connector, 70 Contact(s), 2 Row(s), Male, Straight, Surface Mount Terminal, Plug, LEAD FREE Product overview: 55526-0708 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-55526-0708 can be used for catalog matching and distributor lookup.

Board Stacking Connector, 70 Contact(s), 2 Row(s), Male, Straight, Surface Mount Terminal, Plug, LEAD FREE Product overview: 55526-0708 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-55526-0708 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 55526-0708 - 1166876-55526-0708 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 55526-0708
1166876-55526-0708
Circular Connectors - Circular Connectors - Housings - 55526-0708 1166876-55526-0708
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166876-55526-0708 Number of Positions: 10 Pitch: 1.5 mm Color: Brown Number of Rows: 2 Termination: Through Hole Contact Material: Bronze Current Rating: 300 mA Gender: Male Housing Material: Thermoplastic Number of Circuits: 70 Orientation: Vertical Contact Plating: Gold Categories: Circular Connectors - Housings Case / Package: 0708 Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 555260708; Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (AC): 30 V Voltage Rating (DC): 30 V REACH SVHC: Unknown Lead Pitch: 400 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 3.5 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166876-55526-0708
Number of Positions: 10
Pitch: 1.5 mm
Color: Brown
Number of Rows: 2
Termination: Through Hole
Contact Material: Bronze
Current Rating: 300 mA
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 70
Orientation: Vertical
Contact Plating: Gold
Categories: Circular Connectors - Housings
Case / Package: 0708
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 555260708;
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (AC): 30 V
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Lead Pitch: 400 µm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Stack Height: 3.5 mm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 320-55526-0708 1166876-55526-0708
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 55526-0708
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details