WIRE-BOARD CONNECTOR, HEADER, 3POS, 2MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:Mi II 55460 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 59J0912 |
| Product Name | Wire-Board Connector, Header, 3Pos, 2Mm; Connector Systems Molex |