Molex Connectors,Interconnects 554560459

Description
Manufacturer: Molex, LLC Win Source Part Number: 162996-0554560459 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Mini Mi II? 55456 Packaging: Reel(TR) Number of Positions: 4 Pitch: 0.049" (1.25mm) Mounting Style: Surface Mount, Right Angle Color: Natural Features: Board Guide, Solder Retention Connector Type: Header, Shrouded Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Contact Mating Length: 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 162996-0554560459 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Mini Mi II? 55456 Packaging: Reel(TR) Number of Positions: 4 Pitch: 0.049" (1.25mm) Mounting Style: Surface Mount, Right Angle Color: Natural Features: Board Guide, Solder Retention Connector Type: Header, Shrouded Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Contact Mating Length: 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 162996-0554560459 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
162996-0554560459
Connectors,Interconnects 162996-0554560459
Manufacturer: Molex, LLC Win Source Part Number: 162996-0554560459 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Mini Mi II? 55456 Packaging: Reel(TR) Number of Positions: 4 Pitch: 0.049" (1.25mm) Mounting Style: Surface Mount, Right Angle Color: Natural Features: Board Guide, Solder Retention Connector Type: Header, Shrouded Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Contact Mating Length: 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 162996-0554560459
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Male Pins
Series: Mini Mi II? 55456
Packaging: Reel(TR)
Number of Positions: 4
Pitch: 0.049" (1.25mm)
Mounting Style: Surface Mount, Right Angle
Color: Natural
Features: Board Guide, Solder Retention
Connector Type: Header, Shrouded
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Finish: Tin
Contact Mating Length: 0.110" (2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-554560459
SMD Electronic Connector 340-554560459
Conn Shrouded Header (4 Sides) HDR 4 POS 1.25mm Solder RA SMD Mini Mi II™ T/R Product overview: 554560459 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-554560459 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 4 POS 1.25mm Solder RA SMD Mini Mi II™ T/R Product overview: 554560459 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-554560459 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 162996-0554560459 340-554560459
Product Name Connectors,Interconnects SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) Straight PCB Mount Connector - ET-BFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination PCB
View Details