Molex Rectangular Connectors - 55450-1859 55450-1859

Description
Manufacturer: Molex, LLC Win Source Part Number: 197789-55450-1859 Packaging: Reel - TR Number of Positions: 18 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Insulation Height: 0.266" (6.76mm) Contact Shape: Square Contact Length - Mating: 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197789-55450-1859 Packaging: Reel - TR Number of Positions: 18 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Insulation Height: 0.266" (6.76mm) Contact Shape: Square Contact Length - Mating: 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 55450-1859 - 197789-55450-1859 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55450-1859
197789-55450-1859
Rectangular Connectors - 55450-1859 197789-55450-1859
Manufacturer: Molex, LLC Win Source Part Number: 197789-55450-1859 Packaging: Reel - TR Number of Positions: 18 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Insulation Height: 0.266" (6.76mm) Contact Shape: Square Contact Length - Mating: 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197789-55450-1859
Packaging: Reel - TR
Number of Positions: 18
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.266" (6.76mm)
Contact Shape: Square
Contact Length - Mating: 0.110" (2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-55450-1859
Electronic Connector 340-55450-1859
MINI MI II SMT WAFERW/BOSS18CKT Product overview: 55450-1859 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-55450-1859 can be used for catalog matching and distributor lookup.

MINI MI II SMT WAFERW/BOSS18CKT Product overview: 55450-1859 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-55450-1859 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 197789-55450-1859 340-55450-1859
Product Name Rectangular Connectors - 55450-1859 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008393-NFB23 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details