Molex Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 554470770

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Mini Mi II 55447 Package: Tray Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.049" (1.25mm) Number of Positions: 7 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Mini Mi II 55447 Package: Tray Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.049" (1.25mm) Number of Positions: 7 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Mini Mi II 55447 Package: Tray Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.049" (1.25mm) Number of Positions: 7 Mounting Type: Through Hole

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Mini Mi II 55447
Package: Tray
Product Status: Obsolete
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.049" (1.25mm)
Number of Positions: 7
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
RECEDING PIN .069
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details