Molex Memory Card Connector, 50Pos; No. Of Contacts Molex 55359-5078

Description
MEMORY CARD CONNECTOR, 50POS; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:55359 Series; Connecting Termination:Surface Mount; Connector Type:Memory Card RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, 50POS; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:55359 Series; Connecting Termination:Surface Mount; Connector Type:Memory Card RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, 50Pos; No. Of Contacts Molex - 59J0860 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, 50Pos; No. Of Contacts Molex
59J0860
Memory Card Connector, 50Pos; No. Of Contacts Molex 59J0860
MEMORY CARD CONNECTOR, 50POS; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:55359 Series; Connecting Termination:Surface Mount; Connector Type:Memory Card RoHS Compliant: Yes

MEMORY CARD CONNECTOR, 50POS; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:55359 Series; Connecting Termination:Surface Mount; Connector Type:Memory Card RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59J0860
Product Name Memory Card Connector, 50Pos; No. Of Contacts Molex
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5372-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details