Manufacturer: Molex
Category: Connectors, Interconnects-Rectan
Series: SlimStack 55289
Package: Tape & Reel (TR)
Product Status: Active
Connector Type: Header, Outer Shroud Contacts
Number of Positions: 60
Number of Rows: 2
Mounting Type: Surface Mount, Right Angle
Features: Solder Retention
05 BTB RA WAFER ASSY 60CKT EMBST
CONN HDR 60POS R/A SMD GOLD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 552890608 | 0552890608 | |
| Product Name | Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |