Molex Cord-Sealing Grip, 1/2" Npt, Male, R/a; Conduit Configuration Molex 5525

Description
CORD-SEALING GRIP, 1/2" NPT, MALE, R/A; Conduit Configuration:90 Degree; Trade Size:-; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 3R; Product Range:MAX-LOC 130098 Series RoHS Compliant: Yes
Description
CORD-SEALING GRIP, 1/2" NPT, MALE, R/A; Conduit Configuration:90 Degree; Trade Size:-; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 3R; Product Range:MAX-LOC 130098 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord-Sealing Grip, 1/2
Chicago, IL, United States
Cord-Sealing Grip, 1/2" Npt, Male, R/a; Conduit Configuration Molex
96F4313
Cord-Sealing Grip, 1/2" Npt, Male, R/a; Conduit Configuration Molex 96F4313
CORD-SEALING GRIP, 1/2" NPT, MALE, R/A; Conduit Configuration:90 Degree; Trade Size:-; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 3R; Product Range:MAX-LOC 130098 Series RoHS Compliant: Yes

CORD-SEALING GRIP, 1/2" NPT, MALE, R/A; Conduit Configuration:90 Degree; Trade Size:-; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 3R; Product Range:MAX-LOC 130098 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F4313
Product Name Cord-Sealing Grip, 1/2" Npt, Male, R/a; Conduit Configuration Molex
Unlock Full Specs
to access all available technical data

Similar Products