Molex Stacking Connector, Plug, 80Pos, 0.5Mm; Series Molex 55201-0878

Description
STACKING CONNECTOR, PLUG, 80POS, 0.5MM; Series:SlimStack; Pitch Spacing:0.5mm; No. of Contacts:80; Gender:Plug; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical; Contact Material:Brass RoHS Compliant: Yes
Description
STACKING CONNECTOR, PLUG, 80POS, 0.5MM; Series:SlimStack; Pitch Spacing:0.5mm; No. of Contacts:80; Gender:Plug; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Stacking, Header, 80Pos, 2Row (part number 96M8646) is a surface mount mezzanine connector designed for board-to-board applications. It features a 0.50mm pitch and consists of 80 circuits arranged in two rows. The connector is constructed with brass contacts and has gold plating for both mating and termination interfaces, ensuring reliable electrical connections. It operates within a temperature range of -25°C to +85°C and supports a maximum current of 0.5A and a maximum voltage of 50V. The connector is fully shrouded and has a mated height of 2.00mm. It is packaged in embossed tape on a reel for convenient handling. The product is RoHS compliant and has a durability rating of 30 mating cycles.

Datasheet Summary
Powered by GS/AI

The Connector, Stacking, Header, 80Pos, 2Row (part number 96M8646) is a surface mount mezzanine connector designed for board-to-board applications. It features a 0.50mm pitch and consists of 80 circuits arranged in two rows. The connector is constructed with brass contacts and has gold plating for both mating and termination interfaces, ensuring reliable electrical connections. It operates within a temperature range of -25°C to +85°C and supports a maximum current of 0.5A and a maximum voltage of 50V. The connector is fully shrouded and has a mated height of 2.00mm. It is packaged in embossed tape on a reel for convenient handling. The product is RoHS compliant and has a durability rating of 30 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 80Pos, 0.5Mm; Series Molex - 59J0841 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 80Pos, 0.5Mm; Series Molex
59J0841
Stacking Connector, Plug, 80Pos, 0.5Mm; Series Molex 59J0841
STACKING CONNECTOR, PLUG, 80POS, 0.5MM; Series:SlimStack; Pitch Spacing:0.5mm; No. of Contacts:80; Gender:Plug; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical; Contact Material:Brass RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 80POS, 0.5MM; Series:SlimStack; Pitch Spacing:0.5mm; No. of Contacts:80; Gender:Plug; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex - 96M8646 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex
96M8646
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex 96M8646
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 59J0841 96M8646
Product Name Stacking Connector, Plug, 80Pos, 0.5Mm; Series Molex Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details