Molex Pluggable Connectors - 0551000670 551000670

Description
Manufacturer: Molex, LLC Win Source Part Number: 847717-0551000670 Features: Position Connector Package: Bulk Family Name: 055100 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 055100-0670, 55100-0670, 551000670, WM3441
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 847717-0551000670 Features: Position Connector Package: Bulk Family Name: 055100 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 055100-0670, 55100-0670, 551000670, WM3441
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 0551000670 - 847717-0551000670 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 0551000670
847717-0551000670
Pluggable Connectors - 0551000670 847717-0551000670
Manufacturer: Molex, LLC Win Source Part Number: 847717-0551000670 Features: Position Connector Package: Bulk Family Name: 055100 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 055100-0670, 55100-0670, 551000670, WM3441

Manufacturer: Molex, LLC
Win Source Part Number: 847717-0551000670
Features: Position Connector
Package: Bulk
Family Name: 055100
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 055100-0670, 55100-0670, 551000670, WM3441

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 847717-0551000670
Product Name Pluggable Connectors - 0551000670
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details