Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005038-55100-0670
Packaging: Bulk
Number of Positions: 6
Pitch: 2 mm
Color: Black, Grey
Number of Positions Loaded: 6
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 6
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Number of Pins: 6
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 10-89-7062; 1473562-6; 2-1473562-6; 4-1473562-6; 14-44-2106; 51006-05000551000670
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005038-55100-0670 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 55100-0670 |