Molex 55100-0670 Telephone Connector
Molex 55100-0670 Telephone Connector
Molex 55100-0670 Telephone Connector
Connector
I/O Connectors 2.00MM PLG KIT 6P SDR WTW
CONNECTOR, W-W, PLUG, 6POS, SOLDER; No. of Contacts:6Contacts; Gender:Plug; Connector Type:Wire to Wire; Contact Termination Type:Solder; Product Range:55100 Series; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
SERIAL I/O CONN, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Solder; Product Range:55100 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
I/O Connector; Series:55100; Gender:Plug; No. of Contacts:6; Contact Termination:Solder; Connector Mounting:Cable; Contact Plating:Gold; Contact Material:Phosphor Bronze; Connector Type:I/O; Connector Body Material:Plastic RoHS Compliant: Yes
.079 Serial I/O Connector, Plug Kit, Wire-to-Wire, Solder Type, Lead-free
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6704455P | 6704455 | 1891461 | 55100-0670 | 55100-0670 | 55100-0670 | 03P1773 | 86T5174 | 25M4699 | 70090777 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Connectors I/O | Connectors | Connector, W-W, Plug, 6Pos, Solder; No. Of Contacts Molex | Serial I/o Conn, Plug, 6Pos, Cable; No. Of Contacts Molex | I/o Connector; Series Molex | .079 Serial I/O Connector, Plug Kit, Wire-to-Wire, Solder Type, Lead-free | |
| Connector Type | Phone Jack / Plug | Phone Jack / Plug | Phone Jack / Plug | Wire to Wire Connector |