Molex Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) 550910874

Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 55091 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Positions: Pitch Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Mounting Type: Surface Mount Features: Board Guide, Solder Retention
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 55091 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Positions: Pitch Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Mounting Type: Surface Mount Features: Board Guide, Solder Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 55091 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Positions: Pitch Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Mounting Type: Surface Mount Features: Board Guide, Solder Retention

Manufacturer: Molex
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 55091
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Positions: Pitch
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Mounting Type: Surface Mount
Features: Board Guide, Solder Retention

Buy Now Datasheet
Connectors - 550910874 - ODG (Origin Data Global)
Shenzhen, China
Connectors
550910874
Connectors 550910874
0.64mm 2 Standing paste SMD,P=0.64mm Board-to-Board and Backplane Connector ROHS

0.64mm 2 Standing paste SMD,P=0.64mm Board-to-Board and Backplane Connector ROHS

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0550910874
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0550910874
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 550910874 0550910874
Product Name Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details