Molex SMD Electronic Connector 55091-0674

Description
60 Pos 2 Row Rectangular Connector, 0.635mm Pitch, SMD Product overview: 55091-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0674 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 Pos 2 Row Rectangular Connector, 0.635mm Pitch, SMD Product overview: 55091-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0674 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-55091-0674
SMD Electronic Connector 316-55091-0674
60 Pos 2 Row Rectangular Connector, 0.635mm Pitch, SMD Product overview: 55091-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0674 can be used for catalog matching and distributor lookup.

60 Pos 2 Row Rectangular Connector, 0.635mm Pitch, SMD Product overview: 55091-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0674 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1039280-55091-0674 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1039280-55091-0674
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1039280-55091-0674
Win Source Part Number: 1039280-55091-0674 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: * Package: Tape & Reel (TR) Standard Package: 1 Alternative Parts (Cross-Reference): LSS-130-01-L-DV-A; 52991-0608; 53885-0608; 55091-0574; 5-5179009-2; 61083-063400LF; 5177983-2; 61083-063422LF055091 0674; 550910674; 550910674.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-55091-0674TR,22 66-55091-0674-TR250T R RoHS Status: RoHS non-compliant

Win Source Part Number: 1039280-55091-0674
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
Alternative Parts (Cross-Reference): LSS-130-01-L-DV-A; 52991-0608; 53885-0608; 55091-0574; 5-5179009-2; 61083-063400LF; 5177983-2; 61083-063422LF0550910674; 550910674; 550910674.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-55091-0674TR,2266-55091-0674-TR250TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Molex - 37AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Molex
37AC1313
Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Molex 37AC1313
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-55091-0674 55091-0674 1039280-55091-0674 37AC1313
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Molex
Gender Male / Plug
Termination Solder
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details