Molex Electronic Connector 55091-0474

Description
40 Pos 2 Row 0.64mm Pitch Male Plug, SMT, Gold/Tin Plated Product overview: 55091-0474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0474 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 Pos 2 Row 0.64mm Pitch Male Plug, SMT, Gold/Tin Plated Product overview: 55091-0474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0474 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-55091-0474
Electronic Connector 316-55091-0474
40 Pos 2 Row 0.64mm Pitch Male Plug, SMT, Gold/Tin Plated Product overview: 55091-0474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0474 can be used for catalog matching and distributor lookup.

40 Pos 2 Row 0.64mm Pitch Male Plug, SMT, Gold/Tin Plated Product overview: 55091-0474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 55091-0474 - 856552-55091-0474 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55091-0474
856552-55091-0474
Rectangular Connectors - 55091-0474 856552-55091-0474
Manufacturer: Molex, LLC Win Source Part Number: 856552-55091-0474 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 856552-55091-0474
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 55091-0474 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
55091-0474
Connectors Board to Board, Mezzanine, Board Stacking, PC104 55091-0474
0.635 BTB PLG HSG ASSY 40CKT MBSTP PKG

0.635 BTB PLG HSG ASSY 40CKT MBSTP PKG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.635 Btb Plg Hsg Assy 40Ckt Embstp Pkg / Molex Molex - 28W0982 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Btb Plg Hsg Assy 40Ckt Embstp Pkg / Molex Molex
28W0982
0.635 Btb Plg Hsg Assy 40Ckt Embstp Pkg / Molex Molex 28W0982
0.635 BtB Plg Hsg Assy 40Ckt EmbsTp Pkg / Molex

0.635 BtB Plg Hsg Assy 40Ckt EmbsTp Pkg / Molex

Supplier's Site Datasheet
Connectors - 55091-0474 - ODG (Origin Data Global)
Shenzhen, China
Connectors
55091-0474
Connectors 55091-0474
Board to Board & Mezzanine Connectors .635 HEADER SURFACE MNT 40 CKT

Board to Board & Mezzanine Connectors .635 HEADER SURFACE MNT 40 CKT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-55091-0474 856552-55091-0474 55091-0474 55091-0474 28W0982 55091-0474
Product Name Electronic Connector Rectangular Connectors - 55091-0474 Connectors Board to Board, Mezzanine, Board Stacking, PC104 0.635 Btb Plg Hsg Assy 40Ckt Embstp Pkg / Molex Molex Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10065490-320LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1828-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers