Molex Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex 55091-0474

Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 55091 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 55091 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex - 29AH8860 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex
29AH8860
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex 29AH8860
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 55091 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 55091 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex - 99Y4926 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex
99Y4926
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex 99Y4926
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 55091 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 55091 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AH8860
Product Name Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FS13405L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details