Molex Terminal Blocks - Headers, Plugs and Sockets - 549270620 549270620

Description
Manufacturer: Molex, LLC Win Source Part Number: 764006-549270620 Series: MTC Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - UL: 16A Voltage - UL: 250V Wire Gauge or Range - AWG: 14-26 AWG Color: Ivory Operating Temperature Range: -30°C ~ 85°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Insulation Height: 0.563" (14.30mm) Wire Strip Length: 8-9mm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 764006-549270620 Series: MTC Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - UL: 16A Voltage - UL: 250V Wire Gauge or Range - AWG: 14-26 AWG Color: Ivory Operating Temperature Range: -30°C ~ 85°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Insulation Height: 0.563" (14.30mm) Wire Strip Length: 8-9mm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 549270620 - 764006-549270620 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - 549270620
764006-549270620
Terminal Blocks - Headers, Plugs and Sockets - 549270620 764006-549270620
Manufacturer: Molex, LLC Win Source Part Number: 764006-549270620 Series: MTC Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - UL: 16A Voltage - UL: 250V Wire Gauge or Range - AWG: 14-26 AWG Color: Ivory Operating Temperature Range: -30°C ~ 85°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Insulation Height: 0.563" (14.30mm) Wire Strip Length: 8-9mm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 764006-549270620
Series: MTC
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Current - UL: 16A
Voltage - UL: 250V
Wire Gauge or Range - AWG: 14-26 AWG
Color: Ivory
Operating Temperature Range: -30°C ~ 85°C
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Contact Material: Copper Alloy
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Insulation Height: 0.563" (14.30mm)
Wire Strip Length: 8-9mm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 764006-549270620
Product Name Terminal Blocks - Headers, Plugs and Sockets - 549270620
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details