CUT TAPE - MINI B RA REC BLACK TH
Connector
Molex 54819-0589 USB Connector
Molex 54819-0589 USB Connector
Molex 54819-0589 USB Connector
USB Connectors USB Mini-B Recept On-The-Go Rt.Angle
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MINI USB, 2.0 TYPE B, RCPT, 5POS, SMT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54819-0589 | 54819-0589 | 1791954P | 1791954 | 54819-0589 | 84K7542 | 80AH3609 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | USB Connectors | USB Connectors | Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex | Mini Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant Molex | |
| Connector Type | USB | USB | USB | USB | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | Right Angle | ||||
| Termination | Solder | Solder |