Molex SMD 1A 30V Electronic Connector 54819-0572

Description
5 Pos Receptacle, USB 2.0, Right Angle, Surface Mount, 1A, 30V Product overview: 54819-0572 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-54819-0572 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos Receptacle, USB 2.0, Right Angle, Surface Mount, 1A, 30V Product overview: 54819-0572 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-54819-0572 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 30V Electronic Connector
312-54819-0572
SMD 1A 30V Electronic Connector 312-54819-0572
5 Pos Receptacle, USB 2.0, Right Angle, Surface Mount, 1A, 30V Product overview: 54819-0572 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-54819-0572 can be used for catalog matching and distributor lookup.

5 Pos Receptacle, USB 2.0, Right Angle, Surface Mount, 1A, 30V Product overview: 54819-0572 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-54819-0572 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 54819-0572 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
54819-0572
Connectors I/O 54819-0572
CUT STRIP

CUT STRIP

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB, DVI, HDMI Connectors - 54819-0572 - 1039219-54819-0572 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 54819-0572
1039219-54819-0572
USB, DVI, HDMI Connectors - 54819-0572 1039219-54819-0572
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039219-54819-0572 Packaging: Cut Tape Number of Positions: 5 Pitch: 800 µm Color: Black, Grey Connector Type: Receptacle, USB Termination: Solder Contact Material: Copper Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 5 Gender: Female Length: 9.9 mm Housing Material: Polyphthalamide Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Terminals: 5 Data Rate: 480 Mbps Contact Resistance: 50 mΩ Height: 4.15 mm Number of Pins: 5 Plating: Tin Working Voltage: 30 V Width: 6.9 mm Categories: USB,DVI,HDMI Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 1551920-1; 54819-0589; 56579-0576; 54819-1572; 1981568-1; 1551629-2; 84952-5054819-0572; 0548190572; 54819-0572 .; 54819-0572.; 54819-0572..; 54819-0572....; 548190572; 548190572.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Depth: 9 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8536695050, 8536695050 Voltage Rating (DC): 30 V REACH SVHC: Unknown Lead Pitch: 800 µm Flammability Rating: UL94 V-0 Max Current Rating: 1 A USB Standard: USB 2.0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039219-54819-0572
Packaging: Cut Tape
Number of Positions: 5
Pitch: 800 µm
Color: Black, Grey
Connector Type: Receptacle, USB
Termination: Solder
Contact Material: Copper
Voltage Rating: 30 V
Current Rating: 1 A
Number of Contacts: 5
Gender: Female
Length: 9.9 mm
Housing Material: Polyphthalamide
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Number of Terminals: 5
Data Rate: 480 Mbps
Contact Resistance: 50 mΩ
Height: 4.15 mm
Number of Pins: 5
Plating: Tin
Working Voltage: 30 V
Width: 6.9 mm
Categories: USB,DVI,HDMI Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 1551920-1; 54819-0589; 56579-0576; 54819-1572; 1981568-1; 1551629-2; 84952-5054819-0572; 0548190572; 54819-0572 .; 54819-0572.; 54819-0572..; 54819-0572....; 548190572; 548190572.;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Depth: 9 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Lead Pitch: 800 µm
Flammability Rating: UL94 V-0
Max Current Rating: 1 A
USB Standard: USB 2.0

Buy Now
USB Connectors - 5151995 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5151995
USB Connectors 5151995
Molex 54819-0572 USB Connector

Molex 54819-0572 USB Connector

Supplier's Site
USB Connectors - 5151995P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5151995P
USB Connectors 5151995P
Molex 54819-0572 USB Connector

Molex 54819-0572 USB Connector

Supplier's Site
USB Connectors - 1891433 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1891433
USB Connectors 1891433
Molex 54819-0572 USB Connector

Molex 54819-0572 USB Connector

Supplier's Site
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex - 84M8198 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex
84M8198
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex 84M8198
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex - 98K9871 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex
98K9871
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex 98K9871
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
Mini B Ra Rec Black Smt Smt Rohs Compliant Molex - 26AC8263 - Newark, An Avnet Company
Chicago, IL, United States
Mini B Ra Rec Black Smt Smt Rohs Compliant Molex
26AC8263
Mini B Ra Rec Black Smt Smt Rohs Compliant Molex 26AC8263
MINI B RA REC BLACK SMT SMT ROHS COMPLIANT: YES

MINI B RA REC BLACK SMT SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex - 17X0443 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex
17X0443
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex 17X0443
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex - 67X4908 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex
67X4908
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex 67X4908
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 54819-0572 - ODG (Origin Data Global)
Shenzhen, China
Connectors
54819-0572
Connectors 54819-0572
USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
54819-0572
USB Connectors 54819-0572
USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 312-54819-0572 54819-0572 54819-0572 1039219-54819-0572 5151995 5151995P 1891433 84M8198 26AC8263 54819-0572 54819-0572
Product Name SMD 1A 30V Electronic Connector Connectors I/O USB, DVI, HDMI Connectors - 54819-0572 USB Connectors USB Connectors USB Connectors Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex Mini B Ra Rec Black Smt Smt Rohs Compliant Molex Connectors USB Connectors
Termination Solder Solder Solder Solder SMD/SMT
Voltage Rating 30 volts 30 volts 30 volts 30 volts 30 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Connector Type USB USB B USB USB USB
Unlock Full Specs
to access all available technical data