Molex USB, DVI, HDMI Connectors - 54819-0519 54819-0519

Description
Manufacturer: Molex, LLC Win Source Part Number: 197782-54819-0519 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 OTG Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Mating Cycles: 5000 Family Name: 54819 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Shell/Shielding Material: Copper Alloy Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197782-54819-0519 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 OTG Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Mating Cycles: 5000 Family Name: 54819 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Shell/Shielding Material: Copper Alloy Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 54819-0519 - 197782-54819-0519 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 54819-0519
197782-54819-0519
USB, DVI, HDMI Connectors - 54819-0519 197782-54819-0519
Manufacturer: Molex, LLC Win Source Part Number: 197782-54819-0519 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 OTG Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Mating Cycles: 5000 Family Name: 54819 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Shell/Shielding Material: Copper Alloy Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197782-54819-0519
Packaging: Tray
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Voltage Rating: 30V
Current Rating: 1A
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0 OTG
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Mating Cycles: 5000
Family Name: 54819
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Shell/Shielding Material: Copper Alloy
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: China, Japan, United States of America
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 30V Electronic Connector
312-54819-0519
1A 30V Electronic Connector 312-54819-0519
5 Pos Receptacle, Right Angle, Solder, USB 2.0, 1A, 30V Product overview: 54819-0519 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-54819-0519 can be used for catalog matching and distributor lookup.

5 Pos Receptacle, Right Angle, Solder, USB 2.0, 1A, 30V Product overview: 54819-0519 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-54819-0519 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 54819-0519 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
54819-0519
Connectors 54819-0519
USB SERIES MINI-B REC HSG ASSY

USB SERIES MINI-B REC HSG ASSY

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB Connectors - 5152005 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5152005
USB Connectors 5152005
Molex 54819-0519 USB Connector

Molex 54819-0519 USB Connector

Supplier's Site
USB Connectors - 5152005P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5152005P
USB Connectors 5152005P
Molex 54819-0519 USB Connector

Molex 54819-0519 USB Connector

Supplier's Site
USB Connectors - 1891459 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1891459
USB Connectors 1891459
Molex 54819-0519 USB Connector

Molex 54819-0519 USB Connector

Supplier's Site
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex - 59J0790 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex
59J0790
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex 59J0790
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Connector Type:USB Mini BRoHS Compliant: Yes

USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Connector Type:USB Mini BRoHS Compliant: Yes

Supplier's Site Datasheet
Mini B Ra Rec Black Th Th 1.8 Tray Pkg Rohs Compliant Molex - 26AC8262 - Newark, An Avnet Company
Chicago, IL, United States
Mini B Ra Rec Black Th Th 1.8 Tray Pkg Rohs Compliant Molex
26AC8262
Mini B Ra Rec Black Th Th 1.8 Tray Pkg Rohs Compliant Molex 26AC8262
MINI B RA REC BLACK TH TH 1.8 TRAY PKG ROHS COMPLIANT: YES

MINI B RA REC BLACK TH TH 1.8 TRAY PKG ROHS COMPLIANT: YES

Supplier's Site
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th Rohs Compliant Molex - 80AH3608 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th Rohs Compliant Molex
80AH3608
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th Rohs Compliant Molex 80AH3608
MINI USB, 2.0 TYPE B, RCPT, 5POS, TH ROHS COMPLIANT: YES

MINI USB, 2.0 TYPE B, RCPT, 5POS, TH ROHS COMPLIANT: YES

Supplier's Site
Connectors - 54819-0519 - ODG (Origin Data Global)
Shenzhen, China
Connectors
54819-0519
Connectors 54819-0519
USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
54819-0519
USB Connectors 54819-0519
USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

Buy Now Datasheet
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle, - 70090672 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle,
70090672
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle, 70090672
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle,

USB On-The-Go (OTG) Mini-B Receptacle, Right Angle,

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197782-54819-0519 312-54819-0519 54819-0519 54819-0519 5152005 5152005P 59J0790 26AC8262 80AH3608 54819-0519 54819-0519 70090672
Product Name USB, DVI, HDMI Connectors - 54819-0519 1A 30V Electronic Connector Connectors USB Connectors USB Connectors Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex Mini B Ra Rec Black Th Th 1.8 Tray Pkg Rohs Compliant Molex Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th Rohs Compliant Molex Connectors USB Connectors USB On-The-Go (OTG) Mini-B Receptacle, Right Angle,
Connector Type USB USB USB USB USB USB
Termination Solder Solder Solder Through Hole
Mounting Through Hole, Right Angle Through hole Through Hole Mount
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products