Molex Electronic Connector 54819-0511

Description
Telecom and Datacom Connector, 5 Contact(s), Female, Right Angle, Solder Terminal, Detent, Receptacle, Product overview: 54819-0511 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-54819-0511 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom and Datacom Connector, 5 Contact(s), Female, Right Angle, Solder Terminal, Detent, Receptacle, Product overview: 54819-0511 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-54819-0511 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
347-54819-0511
Electronic Connector 347-54819-0511
Telecom and Datacom Connector, 5 Contact(s), Female, Right Angle, Solder Terminal, Detent, Receptacle, Product overview: 54819-0511 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-54819-0511 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 5 Contact(s), Female, Right Angle, Solder Terminal, Detent, Receptacle, Product overview: 54819-0511 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-54819-0511 can be used for catalog matching and distributor lookup.

Supplier's Site
USB, DVI, HDMI Connectors - 54819-0511 - 1006092-54819-0511 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 54819-0511
1006092-54819-0511
USB, DVI, HDMI Connectors - 54819-0511 1006092-54819-0511
Manufacturer: Molex Connector Corporation Win Source Part Number: 1006092-54819-0511 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 OTG Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Family Name: 54819 Insulation Color: Black Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 50°C Shell/Shielding Material: Copper Alloy Alternative Parts (Cross-Reference): 548190519; Introduction Date: March 31, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1006092-54819-0511
Packaging: Tray
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Voltage Rating: 30V
Current Rating: 1A
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0 OTG
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Family Name: 54819
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 50°C
Shell/Shielding Material: Copper Alloy
Alternative Parts (Cross-Reference): 548190519;
Introduction Date: March 31, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 347-54819-0511 1006092-54819-0511
Product Name Electronic Connector USB, DVI, HDMI Connectors - 54819-0511
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6549-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers