Molex FFC, FPC (FlatFlexible) Connectors - 54809-2175 54809-2175

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969153-54809-2175 Packaging: Tape & Reel Number of Positions: 21 Pitch: 600 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Current Rating: 200 mA Number of Contacts: 21 Gender: Receptacle Length: 8.6 mm Housing Material: Thermoplastic Number of Circuits: 21 Orientation: Right Angle Contact Plating: Gold Housing Color: Brown Categories: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969153-54809-2175 Packaging: Tape & Reel Number of Positions: 21 Pitch: 600 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Current Rating: 200 mA Number of Contacts: 21 Gender: Receptacle Length: 8.6 mm Housing Material: Thermoplastic Number of Circuits: 21 Orientation: Right Angle Contact Plating: Gold Housing Color: Brown Categories: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 54809-2175 - 969153-54809-2175 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 54809-2175
969153-54809-2175
FFC, FPC (FlatFlexible) Connectors - 54809-2175 969153-54809-2175
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969153-54809-2175 Packaging: Tape & Reel Number of Positions: 21 Pitch: 600 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Current Rating: 200 mA Number of Contacts: 21 Gender: Receptacle Length: 8.6 mm Housing Material: Thermoplastic Number of Circuits: 21 Orientation: Right Angle Contact Plating: Gold Housing Color: Brown Categories: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969153-54809-2175
Packaging: Tape & Reel
Number of Positions: 21
Pitch: 600 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Current Rating: 200 mA
Number of Contacts: 21
Gender: Receptacle
Length: 8.6 mm
Housing Material: Thermoplastic
Number of Circuits: 21
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Brown
Categories: FFC,FPC(FlatFlexible)Connectors
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.7 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
Electronic Connector
458-54809-2175
Electronic Connector 458-54809-2175
21 Pos 1 Row RA Header, 0.6mm Pitch, Gold Plated, SMT Product overview: 54809-2175 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54809-2175 can be used for catalog matching and distributor lookup.

21 Pos 1 Row RA Header, 0.6mm Pitch, Gold Plated, SMT Product overview: 54809-2175 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54809-2175 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 969153-54809-2175 458-54809-2175
Product Name FFC, FPC (FlatFlexible) Connectors - 54809-2175 Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products