Manufacturer: Molex, LLC
Win Source Part Number: 122766-0547220307
Category: Connectors,Interconn
Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Series: SlimStack? 54722
Packaging: Reel(TR)
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Mounting Style: SMD/SMT
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.045" (1.14mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Conn Board to Board RCP 30 POS 0.5mm Solder ST SMD SlimStack™ T/R Product overview: 547220307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-547220307 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 122766-0547220307 | 308-547220307 |
| Product Name | Connectors,Interconnects | SMD Electronic Connector |
| Mounting | SMD/SMT |