Molex Connectors I/O 54722-0504

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors I/O - 54722-0504 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
54722-0504
Connectors I/O 54722-0504
CUT TAPE 0.5 BTB REC HSG ASSY 50CK

CUT TAPE 0.5 BTB REC HSG ASSY 50CK

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-54722-0504
SMD Electronic Connector 2027-54722-0504
0.5mm Pitch Receptacle, 50 Pos, Vertical, Gold, SMD Product overview: 54722-0504 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54722-0504 can be used for catalog matching and distributor lookup.

0.5mm Pitch Receptacle, 50 Pos, Vertical, Gold, SMD Product overview: 54722-0504 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54722-0504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 54722-0504 - 987868-54722-0504 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 54722-0504
987868-54722-0504
Circular Connectors - Circular Connectors - Housings - 54722-0504 987868-54722-0504
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987868-54722-0504 Number of Positions: 50 Pitch: 500 µm Number of Rows: 2 Row Spacing: 1.5 mm Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 50 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 50 Orientation: Vertical Contact Plating: Gold Material: Bronze Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5316135-3; 54363-0589; 54722-0604; 54363-0689; DF17(4.0)-50DS-0.5V( 57); DF17(3.0)-50DS-0.5V( 57); DF12B-50DS-0.5V(86)0 547220504; 54722-0504-TR750; 547220504; 547220504.; Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Lead Pitch: 500 µm ELV: Compliant Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987868-54722-0504
Number of Positions: 50
Pitch: 500 µm
Number of Rows: 2
Row Spacing: 1.5 mm
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 50
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 50
Orientation: Vertical
Contact Plating: Gold
Material: Bronze
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5316135-3; 54363-0589; 54722-0604; 54363-0689; DF17(4.0)-50DS-0.5V(57); DF17(3.0)-50DS-0.5V(57); DF12B-50DS-0.5V(86)0547220504; 54722-0504-TR750; 547220504; 547220504.;
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Lead Pitch: 500 µm
ELV: Compliant
Glow Wire Compliant: Non-compliant

Buy Now
Conn, Stacking, Rcpt, 50Pos, 2Row, 0.5Mm; Pitch Spacing Molex - 01AH8652 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 50Pos, 2Row, 0.5Mm; Pitch Spacing Molex
01AH8652
Conn, Stacking, Rcpt, 50Pos, 2Row, 0.5Mm; Pitch Spacing Molex 01AH8652
CONN, STACKING, RCPT, 50POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 54722 Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 50POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 54722 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Molex - 26AH0917 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Molex
26AH0917
Conn, Stacking, Rcpt, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Molex 26AH0917
CONN, STACKING, RCPT, 50POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 50POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54722-0504 54722-0504 2027-54722-0504 987868-54722-0504 01AH8652 26AH0917
Product Name Connectors I/O SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 54722-0504 Conn, Stacking, Rcpt, 50Pos, 2Row, 0.5Mm; Pitch Spacing Molex Conn, Stacking, Rcpt, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Molex
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-097-0267-16A1267-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details