Molex Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex 54722-0244

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex - 26AH0916 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex
26AH0916
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex 26AH0916
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 24Pos, 2Row; Product Range Molex - 01AH8651 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 24Pos, 2Row; Product Range Molex
01AH8651
Connector, Stacking, Rcpt, 24Pos, 2Row; Product Range Molex 01AH8651
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Product Range:SlimStack 54722 Series; No. of Contacts:24Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Product Range:SlimStack 54722 Series; No. of Contacts:24Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 54722-0244 - ODG (Origin Data Global)
Shenzhen, China
Connectors
54722-0244
Connectors 54722-0244
Board to Board & Mezzanine Connectors 0.5 BtB Rec Hsg Assy ssy 24Ckt EmbsTp Pk

Board to Board & Mezzanine Connectors 0.5 BtB Rec Hsg Assy ssy 24Ckt EmbsTp Pk

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54722-0244 26AH0916 01AH8651 54722-0244
Product Name Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex Connector, Stacking, Rcpt, 24Pos, 2Row; Product Range Molex Connectors
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products