Molex 30V 300mA Electronic Connector 54684-0804

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
30V 300mA Electronic Connector
2027-54684-0804
30V 300mA Electronic Connector 2027-54684-0804
80 Pos 2 Row 0.4mm Pitch Receptacle, SMT, 30V, 300mA, Gold Product overview: 54684-0804 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 300mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54684-0804 can be used for catalog matching and distributor lookup.

80 Pos 2 Row 0.4mm Pitch Receptacle, SMT, 30V, 300mA, Gold Product overview: 54684-0804 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 300mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54684-0804 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293988-54684-0804 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293988-54684-0804
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293988-54684-0804
Win Source Part Number: 1293988-54684-0804 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: * Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-54684-0804-TR37 5TR,2266-54684-0804T R RoHS Status: RoHS non-compliant

Win Source Part Number: 1293988-54684-0804
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-54684-0804-TR375TR,2266-54684-0804TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
0.4 Btb Rec Hsg Assy 80Ckt Embstp Pkg Rohs Compliant Molex - 28W0965 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Btb Rec Hsg Assy 80Ckt Embstp Pkg Rohs Compliant Molex
28W0965
0.4 Btb Rec Hsg Assy 80Ckt Embstp Pkg Rohs Compliant Molex 28W0965
0.4 BtB Rec Hsg Assy 80Ckt EmbsTp Pkg RoHS Compliant: Yes

0.4 BtB Rec Hsg Assy 80Ckt EmbsTp Pkg RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Rcpt, 80Pos, 2Row Rohs Compliant Molex - 55AK4072 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Row Rohs Compliant Molex
55AK4072
Connector, Stacking, Rcpt, 80Pos, 2Row Rohs Compliant Molex 55AK4072
CONNECTOR, STACKING, RCPT, 80POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, RCPT, 80POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54684-0804 2027-54684-0804 1293988-54684-0804 28W0965
Product Name 30V 300mA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.4 Btb Rec Hsg Assy 80Ckt Embstp Pkg Rohs Compliant Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details