Molex Backplane Connectors - 54603-1102 54603-1102

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229143-54603-1102 Number of Positions: 110 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Voltage Rating: 500 V Current Rating: 1 A Number of Contacts: 110 Gender: Female Housing Material: Thermoplastic Number of Circuits: 110 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 30 mΩ Categories: Backplane Connectors Alternative Parts (Cross-Reference): 0546031102; 546031102; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229143-54603-1102 Number of Positions: 110 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Voltage Rating: 500 V Current Rating: 1 A Number of Contacts: 110 Gender: Female Housing Material: Thermoplastic Number of Circuits: 110 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 30 mΩ Categories: Backplane Connectors Alternative Parts (Cross-Reference): 0546031102; 546031102; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 54603-1102 - 1229143-54603-1102 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 54603-1102
1229143-54603-1102
Backplane Connectors - 54603-1102 1229143-54603-1102
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229143-54603-1102 Number of Positions: 110 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Voltage Rating: 500 V Current Rating: 1 A Number of Contacts: 110 Gender: Female Housing Material: Thermoplastic Number of Circuits: 110 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 30 mΩ Categories: Backplane Connectors Alternative Parts (Cross-Reference): 0546031102; 546031102; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229143-54603-1102
Number of Positions: 110
Pitch: 2 mm
Number of Rows: 5
Termination: Solder
Contact Material: Bronze
Voltage Rating: 500 V
Current Rating: 1 A
Number of Contacts: 110
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 110
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 30 mΩ
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 0546031102; 546031102;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Electronic Connector
407-54603-1102
Electronic Connector 407-54603-1102
Hard Metric Connectors 110 Ckt R/A Recept. 7 rows Product overview: 54603-1102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-54603-1102 can be used for catalog matching and distributor lookup.

Hard Metric Connectors 110 Ckt R/A Recept. 7 rows Product overview: 54603-1102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-54603-1102 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1229143-54603-1102 407-54603-1102
Product Name Backplane Connectors - 54603-1102 Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data