Molex Connector, Rcpt, 10Pos, 1Row, 1.25Mm; Product Range Molex 54596-1010

Description
CONNECTOR, RCPT, 10POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 1Row, 1.25Mm; Product Range Molex - 92M7542 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 1.25Mm; Product Range Molex
92M7542
Connector, Rcpt, 10Pos, 1Row, 1.25Mm; Product Range Molex 92M7542
CONNECTOR, RCPT, 10POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92M7542
Product Name Connector, Rcpt, 10Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details