Molex Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 54596-0610

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex - 82K7650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
82K7650
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 82K7650
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54596-0610 82K7650
Product Name Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details