Molex Wire-Board Connector Receptacle, 4Pos, 1.25Mm; Product Range Molex 54596-0410

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 1.25MM; Product Range:Mini Mi II 54596 Series; Gender:Receptacle; Pitch Spacing:1.25mm; Colour:Natural; Connector Mounting:Cable Mount; Connector Type:Wire to Board; No. of Contacts:4Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 1.25MM; Product Range:Mini Mi II 54596 Series; Gender:Receptacle; Pitch Spacing:1.25mm; Colour:Natural; Connector Mounting:Cable Mount; Connector Type:Wire to Board; No. of Contacts:4Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 4Pos, 1.25Mm; Product Range Molex - 02E2378 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4Pos, 1.25Mm; Product Range Molex
02E2378
Wire-Board Connector Receptacle, 4Pos, 1.25Mm; Product Range Molex 02E2378
WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 1.25MM; Product Range:Mini Mi II 54596 Series; Gender:Receptacle; Pitch Spacing:1.25mm; Colour:Natural; Connector Mounting:Cable Mount; Connector Type:Wire to Board; No. of Contacts:4Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 1.25MM; Product Range:Mini Mi II 54596 Series; Gender:Receptacle; Pitch Spacing:1.25mm; Colour:Natural; Connector Mounting:Cable Mount; Connector Type:Wire to Board; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02E2378
Product Name Wire-Board Connector Receptacle, 4Pos, 1.25Mm; Product Range Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers