Molex Circular Connectors - Circular Connectors - Housings - 54552-0402 54552-0402

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976946-54552-0402 Packaging: Tape & Reel Number of Positions: 40 Pitch: 400 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Current Rating: 300 mA Housing Material: Polymer Number of Circuits: 40 Orientation: Right Angle, Vertical Contact Plating: Gold Material: Bronze Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 30 V REACH SVHC: No SVHC ELV: Compliant Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976946-54552-0402 Packaging: Tape & Reel Number of Positions: 40 Pitch: 400 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Current Rating: 300 mA Housing Material: Polymer Number of Circuits: 40 Orientation: Right Angle, Vertical Contact Plating: Gold Material: Bronze Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 30 V REACH SVHC: No SVHC ELV: Compliant Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 54552-0402 - 976946-54552-0402 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 54552-0402
976946-54552-0402
Circular Connectors - Circular Connectors - Housings - 54552-0402 976946-54552-0402
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976946-54552-0402 Packaging: Tape & Reel Number of Positions: 40 Pitch: 400 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Current Rating: 300 mA Housing Material: Polymer Number of Circuits: 40 Orientation: Right Angle, Vertical Contact Plating: Gold Material: Bronze Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 30 V REACH SVHC: No SVHC ELV: Compliant Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976946-54552-0402
Packaging: Tape & Reel
Number of Positions: 40
Pitch: 400 µm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 300 mA
Housing Material: Polymer
Number of Circuits: 40
Orientation: Right Angle, Vertical
Contact Plating: Gold
Material: Bronze
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536694040, 8536694040
Voltage Rating (AC): 30 V
REACH SVHC: No SVHC
ELV: Compliant
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
2027-54552-0402
Electronic Connector 2027-54552-0402
Board to Board & Mezzanine Connectors 0.4 BtB RA Rec Hsg Assy 40Ckt EmbsTpPkg Product overview: 54552-0402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54552-0402 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 0.4 BtB RA Rec Hsg Assy 40Ckt EmbsTpPkg Product overview: 54552-0402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54552-0402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.4 Btb Ra Rec Hsg Assy 40Ckt Embstppkg Rohs Compliant Molex - 99R5704 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Btb Ra Rec Hsg Assy 40Ckt Embstppkg Rohs Compliant Molex
99R5704
0.4 Btb Ra Rec Hsg Assy 40Ckt Embstppkg Rohs Compliant Molex 99R5704
0.4 BtB RA Rec Hsg Assy 40Ckt EmbsTpPkg RoHS Compliant: Yes

0.4 BtB RA Rec Hsg Assy 40Ckt EmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.4Mm Rohs Compliant Molex - 26AK4541 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.4Mm Rohs Compliant Molex
26AK4541
Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.4Mm Rohs Compliant Molex 26AK4541
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.4MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.4MM ROHS COMPLIANT: YES

Supplier's Site
0.4 Btb Ra Rec Hsg Assy 40Ckt Embstppkg Rohs Compliant Molex - 28W0941 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Btb Ra Rec Hsg Assy 40Ckt Embstppkg Rohs Compliant Molex
28W0941
0.4 Btb Ra Rec Hsg Assy 40Ckt Embstppkg Rohs Compliant Molex 28W0941
0.4 BtB RA Rec Hsg Assy 40Ckt EmbsTpPkg RoHS Compliant: Yes

0.4 BtB RA Rec Hsg Assy 40Ckt EmbsTpPkg RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 976946-54552-0402 2027-54552-0402 54552-0402 99R5704
Product Name Circular Connectors - Circular Connectors - Housings - 54552-0402 Electronic Connector 0.4 Btb Ra Rec Hsg Assy 40Ckt Embstppkg Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details