CONN FFC FPC TOP 20POS 0.5MM R/A
CONN FFC FPC TOP 20POS 0.5MM R/A
CONN FFC FPC TOP 20POS 0.5MM R/A
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 900-0545502072TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |