Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 545500933

Description
Manufacturer: Molex Win Source Part Number: 1333431-0545500933 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 9 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 3,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 545500933,0054550-09 33,54550-0933,054550 -0933 Base Product Number: 054550 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333431-0545500933 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 9 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 3,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 545500933,0054550-09 33,54550-0933,054550 -0933 Base Product Number: 054550 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333431-0545500933 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333431-0545500933
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333431-0545500933
Manufacturer: Molex Win Source Part Number: 1333431-0545500933 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 9 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 3,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 545500933,0054550-09 33,54550-0933,054550 -0933 Base Product Number: 054550 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333431-0545500933
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 9
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4µin (1.00µm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: White
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 545500933,0054550-0933,54550-0933,054550-0933
Base Product Number: 054550
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333431-0545500933
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
SMA Female Το MCX Male RF Adapter - ET-SFS-MMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details