Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 545500671

Description
Manufacturer: Molex Win Source Part Number: 1333386-0545500671 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 6 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54550-0671,054550-06 71,WM6789CT,WM6789DK R,WM6789TR,545500671 Base Product Number: 054550 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333386-0545500671 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 6 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54550-0671,054550-06 71,WM6789CT,WM6789DK R,WM6789TR,545500671 Base Product Number: 054550 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333386-0545500671 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333386-0545500671
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333386-0545500671
Manufacturer: Molex Win Source Part Number: 1333386-0545500671 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 6 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54550-0671,054550-06 71,WM6789CT,WM6789DK R,WM6789TR,545500671 Base Product Number: 054550 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333386-0545500671
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 6
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 54550-0671,054550-0671,WM6789CT,WM6789DKR,WM6789TR,545500671
Base Product Number: 054550
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1340602-0545500671 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1340602-0545500671
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1340602-0545500671
Win Source Part Number: 1340602-0545500671 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54550 Number of Positions: 6 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 054550 Product Status: Obsolete

Win Source Part Number: 1340602-0545500671
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 54550
Number of Positions: 6
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 3,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex
Base Product Number: 054550
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333386-0545500671
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products