Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016319-54550-2290
Number of Positions: 22
Current Rating: 500 mA
Gender: Female
Number of Circuits: 22
Orientation: Right Angle
Contact Plating: Tin
Categories: OEM Parts(0-9)
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): 54550-22900545502290
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016319-54550-2290 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54550-2290 |