Molex Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex 54550-2071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R2010 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R2010
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R2010
CONNECTOR, FFC/FPC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 20, Top, 0.5 Mm Molex - 28W0931 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 20, Top, 0.5 Mm Molex
28W0931
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 20, Top, 0.5 Mm Molex 28W0931
FFC / FPC Board Connector, Surface Mount, Receptacle, 20, Top, 0.5 mm

FFC / FPC Board Connector, Surface Mount, Receptacle, 20, Top, 0.5 mm

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54550-2071 56R2010 28W0931
Product Name Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Surface Mount, Receptacle, 20, Top, 0.5 Mm Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Barbed tubing connector - RTU-PK-4/4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details