Molex 0.5 Fpc Zif Hsg Assy 19Ckt Embstp Pkg Molex 54550-1971

Description
0.5 FPC ZIF Hsg Assy 19Ckt EmbsTp Pkg
Description
0.5 FPC ZIF Hsg Assy 19Ckt EmbsTp Pkg

Suppliers

Company
Product
Description
Supplier Links
0.5 Fpc Zif Hsg Assy 19Ckt Embstp Pkg Molex - 28W0930 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Hsg Assy 19Ckt Embstp Pkg Molex
28W0930
0.5 Fpc Zif Hsg Assy 19Ckt Embstp Pkg Molex 28W0930
0.5 FPC ZIF Hsg Assy 19Ckt EmbsTp Pkg

0.5 FPC ZIF Hsg Assy 19Ckt EmbsTp Pkg

Supplier's Site
Connector, Ffc/fpc, 19Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R2008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 19Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R2008
Connector, Ffc/fpc, 19Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R2008
CONNECTOR, FFC/FPC, 19POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:19Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 19POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:19Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28W0930 56R2008
Product Name 0.5 Fpc Zif Hsg Assy 19Ckt Embstp Pkg Molex Connector, Ffc/fpc, 19Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Circular Connector Accessories - 2262-A22526-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details