Molex Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 16, Top, 0.5 Mm Molex 54550-1671

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 16, Top, 0.5 Mm Molex - 28W0925 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 16, Top, 0.5 Mm Molex
28W0925
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 16, Top, 0.5 Mm Molex 28W0925
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 16, Top, 0.5 mm

FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 16, Top, 0.5 mm

Supplier's Site
Connector, Ffc/fpc, 16Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R2004 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 16Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R2004
Connector, Ffc/fpc, 16Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R2004
CONNECTOR, FFC/FPC, 16POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 16POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54550-1671 28W0925 56R2004
Product Name Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 16, Top, 0.5 Mm Molex Connector, Ffc/fpc, 16Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details