Molex Electronic Connector 54550-1471

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
399-54550-1471
Electronic Connector 399-54550-1471
14 Pos 1 Row RA Header, 0.5mm Pitch, SMT, Gold Contact Product overview: 54550-1471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54550-1471 can be used for catalog matching and distributor lookup.

14 Pos 1 Row RA Header, 0.5mm Pitch, SMT, Gold Contact Product overview: 54550-1471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54550-1471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 54550-1471 - 1198282-54550-1471 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 54550-1471
1198282-54550-1471
FFC, FPC (FlatFlexible) Connectors - 54550-1471 1198282-54550-1471
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198282-54550-1471 Packaging: Tape & Reel (TR) Number of Positions: 14 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 14 Gender: Female Housing Material: Thermoplastic Number of Circuits: 14 Orientation: Right Angle Contact Plating: Gold Material: Bronze Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0545501471; 54550-1471-TR750; 545501471; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC ELV: Compliant Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198282-54550-1471
Packaging: Tape & Reel (TR)
Number of Positions: 14
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 14
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Gold
Material: Bronze
Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 0545501471; 54550-1471-TR750; 545501471;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
ELV: Compliant
Stackable: No

Buy Now
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 14, Top, 0.5 Mm Rohs Compliant Molex - 28W0923 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 14, Top, 0.5 Mm Rohs Compliant Molex
28W0923
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 14, Top, 0.5 Mm Rohs Compliant Molex 28W0923
FFC / FPC Board Connector, Surface Mount, Receptacle, 14, Top, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Surface Mount, Receptacle, 14, Top, 0.5 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54550-1471 399-54550-1471 1198282-54550-1471 28W0923
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 54550-1471 Ffc / Fpc Board Connector, Surface Mount, Receptacle, 14, Top, 0.5 Mm Rohs Compliant Molex
Termination Solder SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products