The Molex 01AH8649 is a 12-position, 1-row FFC/FPC connector designed for surface mount applications. It features a 0.5mm pitch spacing and a right-angle orientation. The connector has a mated height of 1.20mm and utilizes a slider actuator type. It is constructed from phosphor bronze with gold plating for the contacts and tin plating for termination. The connector supports a maximum current of 0.5A and a maximum voltage of 50V, with an operating temperature range of -40°C to +85°C. It is RoHS compliant and packaged in embossed tape on a reel for convenient handling. The connector is polarized to the PCB and includes PCB retention features, but it is not stackable.
CONNECTOR, FFC/FPC, 12POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:12CONTACTS;
CONNECTOR, FFC/FPC, 12POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:12CONTACTS;
0.5 FPC ZIF HSG ASSY 12CKT EMBST
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 26AH0914 | 54550-1271 |
| Product Name | Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | SURFACE MOUNT |