Molex 0.5 Fpc Zif Hsg Assy 11Ckt Embstp Pkg Molex 54550-1171

Description
0.5 FPC ZIF Hsg Assy 11Ckt EmbsTp Pkg
Datasheet
Description
0.5 FPC ZIF Hsg Assy 11Ckt EmbsTp Pkg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 Fpc Zif Hsg Assy 11Ckt Embstp Pkg Molex - 28W0918 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Hsg Assy 11Ckt Embstp Pkg Molex
28W0918
0.5 Fpc Zif Hsg Assy 11Ckt Embstp Pkg Molex 28W0918
0.5 FPC ZIF Hsg Assy 11Ckt EmbsTp Pkg

0.5 FPC ZIF Hsg Assy 11Ckt EmbsTp Pkg

Supplier's Site
Connector, Ffc/fpc, 11Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1999 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 11Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1999
Connector, Ffc/fpc, 11Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1999
CONNECTOR, FFC/FPC, 11POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 11POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28W0918 56R1999
Product Name 0.5 Fpc Zif Hsg Assy 11Ckt Embstp Pkg Molex Connector, Ffc/fpc, 11Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products