Card Edge Connector, 10 Contact(s), 1 Row(s), Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Product overview: 54550-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54550-1071 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex
Win Source Part Number: 1333355-54550-1071
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Other Part Number: 2266-54550-1071
Product Status: Active
RoHS Status: ROHS3 Compliant
0.5 FPC ZIF Hsg Assy 10Ckt EmbsTp Pkg
CONNECTOR, FFC/FPC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
0.5 FPC ZIF HSG ASSY 10CKT EMBST
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-54550-1071 | 54550-1071 | 1333355-54550-1071 | 28W0917 | 56R1998 | 54550-1071 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | 0.5 Fpc Zif Hsg Assy 10Ckt Embstp Pkg Molex | Connector, Ffc/fpc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Molex | FFC, FPC (Flat Flexible) Connector Assemblies | |
| Termination | SMD/SMT | Surface Mount |