Conn FPC Connector SKT 10 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 54550-1033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54550-1033 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176479-54550-1033
Packaging: Tape & Reel (TR)
Number of Positions: 10
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Receptacle
Length: 10.2 mm
Housing Material: Nylon
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Silver, Tin
Housing Color: Brown
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 0545501033; 545501033;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 3.85 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Current Rating: 500 mA
Contact Location: Top
Max Operating Temperature: 85 °C
0.5 FPC Conn ZIF Hsg Assy 10CktEmbsTpPkg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 458-54550-1033 | 1176479-54550-1033 | 07X0181 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 54550-1033 | 0.5 Fpc Conn Zif Hsg Assy 10Cktembstppkg Molex |
| Termination | Solder | Solder |