CONNECTOR, FFC/FPC, 9POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 9, Top, 0.5 mm
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 56R1997 | 28W0916 |
| Product Name | Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 9, Top, 0.5 Mm Molex |
| Termination | Surface Mount |