Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196584-54550-0890
Pitch: 500 µm
Voltage Rating: 50 V
Length: 9.2 mm
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Lead, Tin
Height: 1.2 mm
Number of Poles: 8
Width: 3.4 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 545500890;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196584-54550-0890 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54550-0890 |