Molex 0.5 Fpc Zif Upr Cont 7Ckt Embstp Pkg Molex 54550-0771

Description
0.5 FPC ZIF UPR Cont 7Ckt EmbsTp Pkg
Description
0.5 FPC ZIF UPR Cont 7Ckt EmbsTp Pkg

Suppliers

Company
Product
Description
Supplier Links
0.5 Fpc Zif Upr Cont 7Ckt Embstp Pkg Molex - 28W0914 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Upr Cont 7Ckt Embstp Pkg Molex
28W0914
0.5 Fpc Zif Upr Cont 7Ckt Embstp Pkg Molex 28W0914
0.5 FPC ZIF UPR Cont 7Ckt EmbsTp Pkg

0.5 FPC ZIF UPR Cont 7Ckt EmbsTp Pkg

Supplier's Site
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1995
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1995
CONNECTOR, FFC/FPC, 7POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 7POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28W0914 56R1995
Product Name 0.5 Fpc Zif Upr Cont 7Ckt Embstp Pkg Molex Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products