Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 54550-0533

Description
Win Source Part Number: 976945-54550-0533 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-54550-0533
Request a Quote Datasheet
Description
Win Source Part Number: 976945-54550-0533 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-54550-0533
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 976945-54550-0533 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
976945-54550-0533
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 976945-54550-0533
Win Source Part Number: 976945-54550-0533 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-54550-0533

Win Source Part Number: 976945-54550-0533
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-54550-0533

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-54550-0533
SMD Electronic Connector 399-54550-0533
Conn FFC/FPC Connector SKT 5 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 54550-0533 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54550-0533 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 5 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 54550-0533 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54550-0533 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.5 Fpc Conn Zif Hsg Assy 05Cktembstppkg Molex - 44AJ8574 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Conn Zif Hsg Assy 05Cktembstppkg Molex
44AJ8574
0.5 Fpc Conn Zif Hsg Assy 05Cktembstppkg Molex 44AJ8574
0.5 FPC Conn ZIF Hsg Assy 05CktEmbsTpPkg

0.5 FPC Conn ZIF Hsg Assy 05CktEmbsTpPkg

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 976945-54550-0533 399-54550-0533 54550-0533 44AJ8574
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors SMD Electronic Connector 0.5 Fpc Conn Zif Hsg Assy 05Cktembstppkg Molex
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details