Molex Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 4, Top, 0.5 Mm Rohs Compliant Molex 54550-0471

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 4, Top, 0.5 Mm Rohs Compliant Molex - 28W0910 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 4, Top, 0.5 Mm Rohs Compliant Molex
28W0910
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 4, Top, 0.5 Mm Rohs Compliant Molex 28W0910
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 4, Top, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 4, Top, 0.5 mm RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1991 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1991
Connector, Ffc/fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1991
CONNECTOR, FFC/FPC, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 54550 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54550-0471 28W0910 56R1991
Product Name Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 4, Top, 0.5 Mm Rohs Compliant Molex Connector, Ffc/fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details